Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 60Pos, 15; Connector To Connector Samtec IDSD-30-D-15.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 60POS, 15"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:60Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 60POS, 15"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:60Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 60Pos, 15; Connector To Connector Samtec - 18W5977 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 60Pos, 15; Connector To Connector Samtec
18W5977
Cable Assy, Idc Rcpt-Rcpt, 60Pos, 15; Connector To Connector Samtec 18W5977
CABLE ASSY, IDC RCPT-RCPT, 60POS, 15"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:60Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 60POS, 15"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:60Positions; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5977
Product Name Cable Assy, Idc Rcpt-Rcpt, 60Pos, 15; Connector To Connector Samtec
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 3FT Length - 3021072-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
Twisted Pair Cable - 061233-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details