Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 3FT Length 3021072-03

Description
3021072-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Up Angle Color: Black Length: 3ft WCI Division
Request a Quote
Description
3021072-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Up Angle Color: Black Length: 3ft WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3021072-03 is a USB 2.0 A male to USB 2.0 Mini B male up-angle cable with a black PVC molded housing and 28AWG x 1PR + 24AWG x 2C twisted-pair construction. The cables are terminated with nickel-plated connectors and enclosed in a black outer jacket measuring 4.2 ± 0.2mm in outer diameter. The product meets electrical test requirements including 100% open/short and miss-wire testing, insulation resistance of at least 10M ohms at 300V DC, and conductor resistance of no more than 1 ohm. The cable length is 3 feet (915 ± 30mm).

Datasheet Summary
Powered by GS/AI

The 3021072-03 is a USB 2.0 A male to USB 2.0 Mini B male up-angle cable with a black PVC molded housing and 28AWG x 1PR + 24AWG x 2C twisted-pair construction. The cables are terminated with nickel-plated connectors and enclosed in a black outer jacket measuring 4.2 ± 0.2mm in outer diameter. The product meets electrical test requirements including 100% open/short and miss-wire testing, insulation resistance of at least 10M ohms at 300V DC, and conductor resistance of no more than 1 ohm. The cable length is 3 feet (915 ± 30mm).

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 3FT Length - 3021072-03 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 3FT Length
3021072-03
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 3FT Length 3021072-03
3021072-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Up Angle Color: Black Length: 3ft WCI Division

3021072-03 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male Up Angle
Color: Black
Length: 3ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q1220-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1220-ND
USB Cables Q1220-ND
USB 2.0 Cable A Male to Mini B Male, Up Angle 3.00' (914.4mm) Shielded

USB 2.0 Cable A Male to Mini B Male, Up Angle 3.00' (914.4mm) Shielded

Buy Now Datasheet
Usb 2.0 A Male To Usb 2.0 Mini B Male Up Angled, 3Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics - 97AC8896 - Newark, An Avnet Company
Chicago, IL, United States
Usb 2.0 A Male To Usb 2.0 Mini B Male Up Angled, 3Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics
97AC8896
Usb 2.0 A Male To Usb 2.0 Mini B Male Up Angled, 3Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics 97AC8896
USB 2.0 A MALE TO USB 2.0 MINI B MALE UP ANGLED, 3FT LENGTH, 480MBPS, BLACK COLOR ROHS COMPLIANT: YES

USB 2.0 A MALE TO USB 2.0 MINI B MALE UP ANGLED, 3FT LENGTH, 480MBPS, BLACK COLOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021072-03 Q1220-ND 97AC8896
Product Name USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 3FT Length USB Cables Usb 2.0 A Male To Usb 2.0 Mini B Male Up Angled, 3Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 3M Length - 3021061-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Power, Line Cables and Extension Cords - 189-412002-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
Power, Line Cables and Extension Cords - Q132-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 6FT Length - 1321017-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
4 suppliers