Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 60Pos, 4; Connector Type A Samtec IDSD-30-D-04.00-T

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 60POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:60Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 60POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:60Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 60Pos, 4; Connector Type A Samtec - 18W5896 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 60Pos, 4; Connector Type A Samtec
18W5896
Cable Assy, Idc Rcpt-Idc Rcpt, 60Pos, 4; Connector Type A Samtec 18W5896
CABLE ASSY, IDC RCPT-IDC RCPT, 60POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:60Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 60POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:60Positions; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5896
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 60Pos, 4; Connector Type A Samtec
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q959-ND - DigiKey
Specs
Cable Length 12 ft (36.58 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
2 suppliers
Cable Assembly - 493-11531404 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details