Qualtek Electronics Corp. Power, Line Cables and Extension Cords 233086-06

Description
12.00' (3.66m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet
Description
12.00' (3.66m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q959-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q959-ND
Power, Line Cables and Extension Cords Q959-ND
12.00' (3.66m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT

12.00' (3.66m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet
Power Cord, Nema 5-15P-Iec C13, 144; Connector To Connector Qualtek Electronics - 53W7551 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Iec C13, 144; Connector To Connector Qualtek Electronics
53W7551
Power Cord, Nema 5-15P-Iec C13, 144; Connector To Connector Qualtek Electronics 53W7551
POWER CORD, NEMA 5-15P-IEC C13, 144"; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3.7m; Current Rating:13A; Voltage Rating:125V; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:144" RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-IEC C13, 144"; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3.7m; Current Rating:13A; Voltage Rating:125V; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:144" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number Q959-ND 53W7551
Product Name Power, Line Cables and Extension Cords Power Cord, Nema 5-15P-Iec C13, 144; Connector To Connector Qualtek Electronics
Cable Length 12 ft (36.58 dm) 12.14 ft (37 dm)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL 26 AWG Cable Assembly, 1500mm, single-end, Screw-Lok Reverse Fix - G125-MC11005M3-1500L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q989-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details