Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 52Pos, 20; Connector To Connector Samtec IDSD-26-D-20.00-R

Description
CABLE ASSY, IDC RCPT-RCPT, 52POS, 20"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 52POS, 20"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 52Pos, 20; Connector To Connector Samtec - 18W5721 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 52Pos, 20; Connector To Connector Samtec
18W5721
Cable Assy, Idc Rcpt-Rcpt, 52Pos, 20; Connector To Connector Samtec 18W5721
CABLE ASSY, IDC RCPT-RCPT, 52POS, 20"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 52POS, 20"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:52Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5721
Product Name Cable Assy, Idc Rcpt-Rcpt, 52Pos, 20; Connector To Connector Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
USB 2.0 A Male to USB 2.0 B Male, Black color, 26/24AWG, 16FT Length - 3021019-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers
Twisted Pair Cable - 044435-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details