Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 B Male, Black color, 26/24AWG, 16FT Length 3021019-16

Description
USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 26AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 B Type Male Color: Black Length: 16ft
Request a Quote
Description
USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 26AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 B Type Male Color: Black Length: 16ft
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

USB 2.0 A Male to USB 2.0 B Male cable with UL2725 26AWGx1P+24AWGx2C conductors, black outer jacket of 4.5±0.2mm outer diameter, and 16ft (4880±100mm) length. Connectors feature gold-plated pins and white PBT insulators. Electrical tests include 100% open/short and miss-wire screening, insulation resistance of at least 10M ohm at DC400V, and conductor resistance of 3 ohm max. Packaged one per polybag with label.

Datasheet Summary
Powered by GS/AI

USB 2.0 A Male to USB 2.0 B Male cable with UL2725 26AWGx1P+24AWGx2C conductors, black outer jacket of 4.5±0.2mm outer diameter, and 16ft (4880±100mm) length. Connectors feature gold-plated pins and white PBT insulators. Electrical tests include 100% open/short and miss-wire screening, insulation resistance of at least 10M ohm at DC400V, and conductor resistance of 3 ohm max. Packaged one per polybag with label.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 B Male, Black color, 26/24AWG, 16FT Length - 3021019-16 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 B Male, Black color, 26/24AWG, 16FT Length
3021019-16
USB 2.0 A Male to USB 2.0 B Male, Black color, 26/24AWG, 16FT Length 3021019-16
USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 26AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 B Type Male Color: Black Length: 16ft

USB 2.0 A Male to USB 2.0 B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 26AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 B Type Male
Color: Black
Length: 16ft

Supplier's Site Datasheet
USB Cables - Q370-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q370-ND
USB Cables Q370-ND
USB 2.0 Cable A Male to B Male 16.00' (4.88m) Shielded

USB 2.0 Cable A Male to B Male 16.00' (4.88m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 3021019-16 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3021019-16
Cable Assemblies - USB Cables 3021019-16
CBL USB2.0 A PLUG TO B PLUG 16'

CBL USB2.0 A PLUG TO B PLUG 16'

Supplier's Site
Usb Cable, 2.0 Type A-B Plug, 16Ft; Connector To Connector Qualtek Electronics - 02P4486 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Type A-B Plug, 16Ft; Connector To Connector Qualtek Electronics
02P4486
Usb Cable, 2.0 Type A-B Plug, 16Ft; Connector To Connector Qualtek Electronics 02P4486
USB CABLE, 2.0 TYPE A-B PLUG, 16FT; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:4.9m; Cable Length - Imperial:16ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 2.0 TYPE A-B PLUG, 16FT; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:4.9m; Cable Length - Imperial:16ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021019-16 Q370-ND 3021019-16 02P4486
Product Name USB 2.0 A Male to USB 2.0 B Male, Black color, 26/24AWG, 16FT Length USB Cables Cable Assemblies - USB Cables Usb Cable, 2.0 Type A-B Plug, 16Ft; Connector To Connector Qualtek Electronics
Application Computer
Product Type USB Serial; USB USB USB
Cable Length 16 ft (48.77 dm) 16 ft (48.77 dm) 16 ft (48.77 dm) 16.08 ft (49 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, Black color, 28/24AWG, 3FT Length - 3021094-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 6FT Length - 3021073-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers
USB Cables - Q556-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 9.84 ft (29.99 dm)
View Details
Power Cord; 36 in.; T-Type; UL Recognized, CSA Certified; 300 V; 7 A - 70111467 - Allied Electronics, Inc.
Specs
Cable Length 3 ft (9.14 dm)
Connector Type Type-T
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details