The Cable Assembly, IDC Receptacle to IDC Receptacle, features 52 positions and a cable length of 12 inches (305 mm) with a connector pitch of 2.54 mm. It is constructed with black glass-filled polyester insulator material and offers various plating options, including gold over nickel or tin over copper. The assembly utilizes 28 AWG stranded tinned copper wire and operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for IDSD and 3 A per pin for IDMD configurations, with a contact resistance of 15 mΩ. The product is RoHS compliant and is designed for use with a variety of mating connectors, making it suitable for diverse applications in electronic projects.
CABLE ASSY, IDC RCPT-RCPT, 52POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:52Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 18W5703 |
| Product Name | Cable Assy, Idc Rcpt-Rcpt, 52Pos, 12; Connector To Connector Samtec |
| Cable Length | 1 ft (3.05 dm) |