Harwin Plc 3+3 Pos. Female DIL 26 AWG Cable Assembly, 300mm, single-end, for Latches G125-FC10668L0-0300L

Description
Female Single-Ended with multi-color 26 AWG cable, 300mm (12″) long, – 6 contacts (3+3). Compatible housing style for male connectors with latches. Manufactured with G125-0010005 crimp contacts, G125-2040696L0 Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female DIL 26 AWG Cable Assembly, 300mm, single-end, for Latches - G125-FC10668L0-0300L - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female DIL 26 AWG Cable Assembly, 300mm, single-end, for Latches
G125-FC10668L0-0300L
3+3 Pos. Female DIL 26 AWG Cable Assembly, 300mm, single-end, for Latches G125-FC10668L0-0300L
Female Single-Ended with multi-color 26 AWG cable, 300mm (12″) long, – 6 contacts (3+3). Compatible housing style for male connectors with latches. Manufactured with G125-0010005 crimp contacts, G125-2040696L0 Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female Single-Ended with multi-color 26 AWG cable, 300mm (12″) long, – 6 contacts (3+3). Compatible housing style for male connectors with latches.
  • Manufactured with G125-0010005 crimp contacts, G125-2040696L0 Double Row crimp housing. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-FC10668L0-0300L
Product Name 3+3 Pos. Female DIL 26 AWG Cable Assembly, 300mm, single-end, for Latches
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female DIL 28 AWG Cable Assembly, single-end, no Screw-Lok - G125-FC21205F0-XXXXL - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
25+25 Pos. Female DIL 28 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC25005F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
13+13 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, single-end, Screw-Lok - G125-FC12605F1-1000L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
17+17 Pos. Female DIL 28 AWG Cable Assembly, single-end, Screw-Lok Reverse Fix - G125-FC23405F2-XXXXL - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details