Qualtek Electronics Corp. USB 2.0 A Female to USB 2.0 Mini B Male, White color, 28/28AWG, 0.5M Length 3021066-005M

Description
3021066-005M USB 2.0 Cable USB 2.0 A Female to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Female Connector B: USB 2.0 Mini B Male Color: White Length: 0.5 Meter WCI Division
Request a Quote Datasheet
Description
3021066-005M USB 2.0 Cable USB 2.0 A Female to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Female Connector B: USB 2.0 Mini B Male Color: White Length: 0.5 Meter WCI Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Female to USB 2.0 Mini B Male, White color, 28/28AWG, 0.5M Length - 3021066-005M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Female to USB 2.0 Mini B Male, White color, 28/28AWG, 0.5M Length
3021066-005M
USB 2.0 A Female to USB 2.0 Mini B Male, White color, 28/28AWG, 0.5M Length 3021066-005M
3021066-005M USB 2.0 Cable USB 2.0 A Female to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Female Connector B: USB 2.0 Mini B Male Color: White Length: 0.5 Meter WCI Division

3021066-005M USB 2.0 Cable
USB 2.0 A Female to USB 2.0 Mini B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 28AWGx2C
Connector A: USB 2.0 A Female
Connector B: USB 2.0 Mini B Male
Color: White
Length: 0.5 Meter
WCI Division

Supplier's Site Datasheet
USB Cables - Q1114-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1114-ND
USB Cables Q1114-ND
USB 2.0 Cable A Female to Mini B Male 1.64' (500.0mm) Shielded

USB 2.0 Cable A Female to Mini B Male 1.64' (500.0mm) Shielded

Buy Now Datasheet
Usb Cord, 2.0 A Rcpt-Mini B Plug, 19.7; Connector A Qualtek Electronics - 56AC9465 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 A Rcpt-Mini B Plug, 19.7; Connector A Qualtek Electronics
56AC9465
Usb Cord, 2.0 A Rcpt-Mini B Plug, 19.7; Connector A Qualtek Electronics 56AC9465
USB CORD, 2.0 A RCPT-MINI B PLUG, 19.7"; Connector A:USB Type A Receptacle; Connector B:Mini USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 2.0 A RCPT-MINI B PLUG, 19.7"; Connector A:USB Type A Receptacle; Connector B:Mini USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021066-005M Q1114-ND 56AC9465
Product Name USB 2.0 A Female to USB 2.0 Mini B Male, White color, 28/28AWG, 0.5M Length USB Cables Usb Cord, 2.0 A Rcpt-Mini B Plug, 19.7; Connector A Qualtek Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 6FT Length - 1321011-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers
Cat 6 UTP, RJ45 to RJ45, Gray color, 26AWG, 14FT Length - 1226016-14 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 6
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, White color, 28/24AWG, 10FT Length - 3021105-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
USB 2.0 A Female to USB 2.0 Micro B Male, Black color, 28/28AWG, 1M Length - 3021069-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers