Samtec Inc. Cable Assy, Idc Rcpt-Free End, 50Pos, 3; Connector To Connector Samtec IDSD-25-S-03.00-T

Description
CABLE ASSY, IDC RCPT-FREE END, 50POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 50POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 50Pos, 3; Connector To Connector Samtec - 18W5485 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 50Pos, 3; Connector To Connector Samtec
18W5485
Cable Assy, Idc Rcpt-Free End, 50Pos, 3; Connector To Connector Samtec 18W5485
CABLE ASSY, IDC RCPT-FREE END, 50POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 50POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5485
Product Name Cable Assy, Idc Rcpt-Free End, 50Pos, 3; Connector To Connector Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q348-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 1-15P
View Details
5 suppliers
RF Cable Assemblies - 1064535-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details