Qualtek Electronics Corp. Power, Line Cables and Extension Cords 223020-01

Description
6.00' (1.83m) Power Cord Black NEMA 1-15P To IEC 320-C7 SPT-2
Request a Quote Datasheet
Description
6.00' (1.83m) Power Cord Black NEMA 1-15P To IEC 320-C7 SPT-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q348-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q348-ND
Power, Line Cables and Extension Cords Q348-ND
6.00' (1.83m) Power Cord Black NEMA 1-15P To IEC 320-C7 SPT-2

6.00' (1.83m) Power Cord Black NEMA 1-15P To IEC 320-C7 SPT-2

Buy Now Datasheet
Assembly Cable, Molded Power Cords & Cables - 223020-01 - Heilind Electronics, Inc.
Wilmington, MA, United States
Assembly Cable, Molded Power Cords & Cables
223020-01
Assembly Cable, Molded Power Cords & Cables 223020-01
Assembly Cable, Molded Power Cords & Cables

Assembly Cable, Molded Power Cords & Cables

Buy Now
Power Cord, Nema 1-15P/iec C7, 1.83M, 7A; Connector Type A Qualtek Electronics - 88H1345 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 1-15P/iec C7, 1.83M, 7A; Connector Type A Qualtek Electronics
88H1345
Power Cord, Nema 1-15P/iec C7, 1.83M, 7A; Connector Type A Qualtek Electronics 88H1345
POWER CORD, NEMA 1-15P/IEC C7, 1.83M, 7A; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:1.83m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA 1-15P/IEC C7, 1.83M, 7A; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:1.83m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Power Cord; 7 A; Plug; SPT-2; 6 ft.; 60degC - 70132881 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 7 A; Plug; SPT-2; 6 ft.; 60degC
70132881
Power Cord; 7 A; Plug; SPT-2; 6 ft.; 60degC 70132881
Power Cord; 7 A; Plug; SPT-2; 6 ft.; 60degC

Power Cord; 7 A; Plug; SPT-2; 6 ft.; 60degC

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 223020-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
223020-01
Cable Assemblies - Power, Line Cables and Extension Cords 223020-01
CORD 18AWG 1-15P - 320-C7 6' BLK

CORD 18AWG 1-15P - 320-C7 6' BLK

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q348-ND 223020-01 88H1345 70132881 223020-01
Product Name Power, Line Cables and Extension Cords Assembly Cable, Molded Power Cords & Cables Power Cord, Nema 1-15P/iec C7, 1.83M, 7A; Connector Type A Qualtek Electronics Power Cord; 7 A; Plug; SPT-2; 6 ft.; 60degC Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 6 ft (18.29 dm) 6 ft (18.3 dm) 6 ft (18.29 dm) 6 ft (18.29 dm)
Connector Type NEMA 1-15P NEMA 1-15P 1-15P Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade™ - 10137476-004ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3340/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details