TE Connectivity RF Cable Assemblies 1064535-1

Description
Body Features Body Plating Material : Gold Cable Color : Blue Conductor Material : Copper Clad Steel Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 1 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Dimensions Mated Height (MM) : 2.1 Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (V) : 250 Mechanical Attachment Mating Diameter : 2.5 MM  [.098 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : Polypropylene (PP) Product Type Features Cable Assembly (End A) : SSMT Jack Cable Assembly Type : SSMT Pigtail Coax Cable Type : 9960-48 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Blue Conductor Material : Copper Clad Steel Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 1 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Dimensions Mated Height (MM) : 2.1 Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (V) : 250 Mechanical Attachment Mating Diameter : 2.5 MM  [.098 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : Polypropylene (PP) Product Type Features Cable Assembly (End A) : SSMT Jack Cable Assembly Type : SSMT Pigtail Coax Cable Type : 9960-48 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1064535-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1064535-1
RF Cable Assemblies 1064535-1
Body Features Body Plating Material : Gold Cable Color : Blue Conductor Material : Copper Clad Steel Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 1 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Dimensions Mated Height (MM) : 2.1 Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (V) : 250 Mechanical Attachment Mating Diameter : 2.5 MM  [.098 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : Polypropylene (PP) Product Type Features Cable Assembly (End A) : SSMT Jack Cable Assembly Type : SSMT Pigtail Coax Cable Type : 9960-48 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Blue
  • Conductor Material : Copper Clad Steel
  • Jacket Material : FEP Fluorocarbon
  • Shield Material : Copper Wire
  • Shield Plating Material : Silver

Configuration Features


  • Number of Connectorized Ends : 1

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Mated Height (MM) : 2.1
  • Outside Cable Diameter : 1.32 MM  [.052 INCH ]
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 100.5

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (V) : 250

Mechanical Attachment


  • Mating Diameter : 2.5 MM  [.098 INCH ]

Operation/Application


  • Operating Frequency Range (GHZ) : 6
  • Shielded : Yes

Other


  • Cable Assembly Length : .1 M  [.328 FT ]
  • Dielectric Material : Polypropylene (PP)

Product Type Features


  • Cable Assembly (End A) : SSMT Jack
  • Cable Assembly Type : SSMT Pigtail
  • Coax Cable Type : 9960-48

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
RF Standard Cable Assembly - 1064535-1 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
1064535-1
RF Standard Cable Assembly 1064535-1
RF Coax Cable Assemblies

RF Coax Cable Assemblies

Supplier's Site Datasheet
Coaxial Cables (RF) - A111768-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A111768-ND
Coaxial Cables (RF) A111768-ND
"Cable Assembly Coaxial SSMT to Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial SSMT to Cable 3.937"" (100.00mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1064535-1 1064535-1 A111768-ND
Product Name RF Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF)
Application RF RF RF
Product Type SSMT Jack
Cable Shielding Copper Wire
Cable Length 0.3281 ft (1 dm) 0.3283 ft (1 dm)
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2556949-1 - TE Connectivity
Specs
Application RF
Product Type RP SMA Jack
Cable Length 0.3333 ft (1.02 dm)
View Details
2 suppliers