Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 40Pos, 16; Connector To Connector Samtec IDSD-20-D-16.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 40POS, 16"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 40POS, 16"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 40Pos, 16; Connector To Connector Samtec - 18W4531 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 40Pos, 16; Connector To Connector Samtec
18W4531
Cable Assy, Idc Rcpt-Rcpt, 40Pos, 16; Connector To Connector Samtec 18W4531
CABLE ASSY, IDC RCPT-RCPT, 40POS, 16"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 40POS, 16"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W4531
Product Name Cable Assy, Idc Rcpt-Rcpt, 40Pos, 16; Connector To Connector Samtec
Cable Length 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 5M Length - 1730001-05M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 16.4 ft (50 dm)
Connector Type HDMI A Male
View Details
3 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details