Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 40Pos, 4; Connector To Connector Samtec IDSD-20-D-04.00-R

Description
CABLE ASSY, IDC RCPT-RCPT, 40POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 40POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 40Pos, 4; Connector To Connector Samtec - 18W4291 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 40Pos, 4; Connector To Connector Samtec
18W4291
Cable Assy, Idc Rcpt-Rcpt, 40Pos, 4; Connector To Connector Samtec 18W4291
CABLE ASSY, IDC RCPT-RCPT, 40POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 40POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W4291
Product Name Cable Assy, Idc Rcpt-Rcpt, 40Pos, 4; Connector To Connector Samtec
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 30/30/30AWG, 3FT Length - 1721001-03 - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 3 ft (9.14 dm)
Connector Type HDMI A Male
View Details
4 suppliers
RF Cable Assemblies - 1080893-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.2461 ft (0.7500 dm)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details