Qualtek Electronics Corp. HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 30/30/30AWG, 3FT Length 1721001-03

Description
1721001-03 HDMI Cable HDMI A Male to HDMI A Male Features: High Performance, 1.4b High Speed HDMI Cable HDCP Compliant Backwards Compatible with previous HDMI Standards Specifications: Cable: UL 20276 (30AWGx1PR)*4 + 30AWGx1PR + 30AWGx5C Connector A: HDMI A Male Connector B: HDMI A Male Color: Black Length: 3ft
Request a Quote Datasheet
Description
1721001-03 HDMI Cable HDMI A Male to HDMI A Male Features: High Performance, 1.4b High Speed HDMI Cable HDCP Compliant Backwards Compatible with previous HDMI Standards Specifications: Cable: UL 20276 (30AWGx1PR)*4 + 30AWGx1PR + 30AWGx5C Connector A: HDMI A Male Connector B: HDMI A Male Color: Black Length: 3ft
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 30/30/30AWG, 3FT Length - 1721001-03 - Qualtek Electronics Corp.
Mentor, OH, United States
HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 30/30/30AWG, 3FT Length
1721001-03
HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 30/30/30AWG, 3FT Length 1721001-03
1721001-03 HDMI Cable HDMI A Male to HDMI A Male Features: High Performance, 1.4b High Speed HDMI Cable HDCP Compliant Backwards Compatible with previous HDMI Standards Specifications: Cable: UL 20276 (30AWGx1PR)*4 + 30AWGx1PR + 30AWGx5C Connector A: HDMI A Male Connector B: HDMI A Male Color: Black Length: 3ft

1721001-03 HDMI Cable
HDMI A Male to HDMI A Male
Features:
High Performance, 1.4b High Speed HDMI Cable
HDCP Compliant
Backwards Compatible with previous HDMI Standards
Specifications:
Cable: UL 20276 (30AWGx1PR)*4 + 30AWGx1PR + 30AWGx5C
Connector A: HDMI A Male
Connector B: HDMI A Male
Color: Black
Length: 3ft

Supplier's Site Datasheet
Video Cables (DVI, HDMI) - Q396-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
Q396-ND
Video Cables (DVI, HDMI) Q396-ND
Cable Assembly HDMI-A Male to HDMI-A Male 3.00' (914.40mm)

Cable Assembly HDMI-A Male to HDMI-A Male 3.00' (914.40mm)

Buy Now Datasheet
Cable, Hdmi A Plug-Plug, 3Ft; Connector Type A Qualtek Electronics - 02P4017 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, 3Ft; Connector Type A Qualtek Electronics
02P4017
Cable, Hdmi A Plug-Plug, 3Ft; Connector Type A Qualtek Electronics 02P4017
CABLE, HDMI A PLUG-PLUG, 3FT; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:3ft; Cable Length - Metric:915mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, 3FT; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:3ft; Cable Length - Metric:915mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Video Cables (DVI, HDMI) - 1721001-03 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
1721001-03
Cable Assemblies - Video Cables (DVI, HDMI) 1721001-03
CABLE M-M HDMI-A 3' SHLD

CABLE M-M HDMI-A 3' SHLD

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1721001-03 Q396-ND 02P4017 1721001-03
Product Name HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 30/30/30AWG, 3FT Length Video Cables (DVI, HDMI) Cable, Hdmi A Plug-Plug, 3Ft; Connector Type A Qualtek Electronics Cable Assemblies - Video Cables (DVI, HDMI)
Application Computer Video
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.15 dm) 3 ft (9.14 dm)
Connector Type HDMI A Male HDMI Type A Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 3FT Length - 1225028-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details
Power, Line Cables and Extension Cords - Q108-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 3FT Length - 1321007-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, White color, 28/24AWG, 6FT Length - 3021085-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers