Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 34Pos, 16; Connector To Connector Samtec IDSD-17-D-16.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 34POS, 16"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 34POS, 16"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 34Pos, 16; Connector To Connector Samtec - 18W3829 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 34Pos, 16; Connector To Connector Samtec
18W3829
Cable Assy, Idc Rcpt-Rcpt, 34Pos, 16; Connector To Connector Samtec 18W3829
CABLE ASSY, IDC RCPT-RCPT, 34POS, 16"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 34POS, 16"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3829
Product Name Cable Assy, Idc Rcpt-Rcpt, 34Pos, 16; Connector To Connector Samtec
Cable Length 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 30M Length - 1730006-30M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 98.43 ft (300 dm)
Connector Type HDMI A Male
View Details
3 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details