Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 34Pos, 6; Connector To Connector Samtec IDSD-17-D-06.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 34POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 34POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 34Pos, 6; Connector To Connector Samtec - 18W3734 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 34Pos, 6; Connector To Connector Samtec
18W3734
Cable Assy, Idc Rcpt-Rcpt, 34Pos, 6; Connector To Connector Samtec 18W3734
CABLE ASSY, IDC RCPT-RCPT, 34POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 34POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3734
Product Name Cable Assy, Idc Rcpt-Rcpt, 34Pos, 6; Connector To Connector Samtec
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, White color, 28/24AWG, 10FT Length - 3021086-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details