Harwin Plc 13+13 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 500mm, twisted pair double-end shielded, Jackscrews M80-FB12670F2-0500F2

Description
Female-to-Female with 22 AWG cable, 500mm long - 26 contacts (13+13). Fitted with floating jackscrews, hex socket head. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4142698 Double Row cable housings, and M80-9462602 metal backshells. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Female-to-Female with 22 AWG cable, 500mm long - 26 contacts (13+13). Fitted with floating jackscrews, hex socket head. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4142698 Double Row cable housings, and M80-9462602 metal backshells. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 500mm, twisted pair double-end shielded, Jackscrews - M80-FB12670F2-0500F2 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 500mm, twisted pair double-end shielded, Jackscrews
M80-FB12670F2-0500F2
13+13 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 500mm, twisted pair double-end shielded, Jackscrews M80-FB12670F2-0500F2
Female-to-Female with 22 AWG cable, 500mm long - 26 contacts (13+13). Fitted with floating jackscrews, hex socket head. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4142698 Double Row cable housings, and M80-9462602 metal backshells. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Female-to-Female with 22 AWG cable, 500mm long - 26 contacts (13+13). Fitted with floating jackscrews, hex socket head. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding.
  • Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4142698 Double Row cable housings, and M80-9462602 metal backshells. Gold finish on contact areas.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number M80-FB12670F2-0500F2
Product Name 13+13 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 500mm, twisted pair double-end shielded, Jackscrews
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 700mm, no Latches - G125-MC22605L0-0700F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
9+9 Pos. Female DIL 22 AWG Cable Assembly, 450mm, double-end, Jackscrews - M80-FC11805F1-0450F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
3+3 Pos. Male DIL 26 AWG Cable Assembly, 310mm, single-end, Screw-Lok Reverse Fix - G125-MC10668M3-0310L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
5+5 Pos. Female DIL 26 AWG Cable Assembly, 920mm, double-end, for Latches - G125-FC11005L0-0920F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details