3021086-10 is a USB 2.0 A male to Micro USB 2.0 B male up-angle cable with a white PVC molded housing and a 10 ft overall length. The cable uses UL2725 28AWG x 1PR + 24AWG x 2C conductors, with an outer jacket diameter of 4.5 ± 0.2 mm. Both connectors feature nickel-plated shells and PBT insulators, with the A connector colored white and the Micro B connector black. Electrical tests include 100% open/short and miss-wire verification, insulation resistance of at least 10M ohm at DC 300 V, and conductor resistance of no more than 1 ohm.
3021086-10 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Micro B Type Male Up Angle
Color: White
Length: 10ft
WCI Division
USB 2.0 Cable A Male to Micro B Male, Up Angle 10.00' (3.05m) Shielded
USB 2.0 A MALE TO USB 2.0 MICRO B MALE UP ANGLED, 10FT LENGTH, 480MBPS, WHITE COLOR ROHS COMPLIANT: YES
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3021086-10 | Q1234-ND | 97AC8910 |
| Product Name | USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, White color, 28/24AWG, 10FT Length | USB Cables | Usb 2.0 A Male To Usb 2.0 Micro B Male Up Angled, 10Ft Length, 480Mbps, White Color Rohs Compliant Qualtek Electronics |
| Application | Computer |