Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 30P, 10; Connector Type A Samtec IDSD-15-D-10.00-T

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 30P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 30P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 30P, 10; Connector Type A Samtec - 18W3171 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 30P, 10; Connector Type A Samtec
18W3171
Cable Assy, Idc Rcpt-Idc Rcpt, 30P, 10; Connector Type A Samtec 18W3171
CABLE ASSY, IDC RCPT-IDC RCPT, 30P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 30P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3171
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 30P, 10; Connector Type A Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
POWER CORD - 312127-01 - Heilind Electronics, Inc.
Qualtek Electronics Corp.
View Details
4 suppliers
Twisted Pair Cable - 013536-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details