Qualtek Electronics Corp. Power, Line Cables and Extension Cords 312128-01

Description
6.00' (1.83m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT
Request a Quote Datasheet
Description
6.00' (1.83m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q989-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q989-ND
Power, Line Cables and Extension Cords Q989-ND
6.00' (1.83m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT

6.00' (1.83m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 312128-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
312128-01
Cable Assemblies - Power, Line Cables and Extension Cords 312128-01
CORD 18AWG NEMA5-15P - IEC320 6'

CORD 18AWG NEMA5-15P - IEC320 6'

Supplier's Site
Power Cord, Nema 5-15P-Iec C13, 72; Connector To Connector Qualtek Electronics - 53W7553 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Iec C13, 72; Connector To Connector Qualtek Electronics
53W7553
Power Cord, Nema 5-15P-Iec C13, 72; Connector To Connector Qualtek Electronics 53W7553
POWER CORD, NEMA 5-15P-IEC C13, 72"; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-IEC C13, 72"; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q989-ND 312128-01 53W7553
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, Nema 5-15P-Iec C13, 72; Connector To Connector Qualtek Electronics
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 6 ft (18.3 dm)
Connector Type NEMA 5-15P NEMA 5-15P to IEC 60320 C13
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3568 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3057/301-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details