Samtec Inc. Cable Assy, Idc Rcpt-Free End, 28P, 20; Connector To Connector Samtec IDSD-14-S-20.00

Description
CABLE ASSY, IDC RCPT-FREE END, 28P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:28Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 28P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:28Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 28P, 20; Connector To Connector Samtec - 18W3048 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 28P, 20; Connector To Connector Samtec
18W3048
Cable Assy, Idc Rcpt-Free End, 28P, 20; Connector To Connector Samtec 18W3048
CABLE ASSY, IDC RCPT-FREE END, 28P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:28Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 28P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:28Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3048
Product Name Cable Assy, Idc Rcpt-Free End, 28P, 20; Connector To Connector Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Cable Assembly - 6053A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,flexible
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details