Qualtek Electronics Corp. Assembly Cable, Molded Power Cords & Cables 311016-01

Description
Assembly Cable, Molded Power Cords & Cables
Request a Quote Datasheet
Description
Assembly Cable, Molded Power Cords & Cables
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembly Cable, Molded Power Cords & Cables - 311016-01 - Heilind Electronics, Inc.
Wilmington, MA, United States
Assembly Cable, Molded Power Cords & Cables
311016-01
Assembly Cable, Molded Power Cords & Cables 311016-01
Assembly Cable, Molded Power Cords & Cables

Assembly Cable, Molded Power Cords & Cables

Buy Now
Power, Line Cables and Extension Cords - Q109-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q109-ND
Power, Line Cables and Extension Cords Q109-ND
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SJT

9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 311016-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
311016-01
Cable Assemblies - Power, Line Cables and Extension Cords 311016-01
CORD 18AWG NEMA5-15P - CBL 9.84'

CORD 18AWG NEMA5-15P - CBL 9.84'

Supplier's Site
POWER CORD, 9'10
Fort Worth, TX, USA
POWER CORD, 9'10", 18AWG, 3 CONDUCTOR, SJT TYPE, CEE COLOR CODE
70133277
POWER CORD, 9'10", 18AWG, 3 CONDUCTOR, SJT TYPE, CEE COLOR CODE 70133277
POWER CORD, 9'10", 18AWG, 3 CONDUCTOR, SJT TYPE, CEE COLOR CODE

POWER CORD, 9'10", 18AWG, 3 CONDUCTOR, SJT TYPE, CEE COLOR CODE

Supplier's Site
Power Cord, Nema 5-15P/free End, 3M, 10A; Connector Type A Qualtek Electronics - 17B6528 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/free End, 3M, 10A; Connector Type A Qualtek Electronics
17B6528
Power Cord, Nema 5-15P/free End, 3M, 10A; Connector Type A Qualtek Electronics 17B6528
POWER CORD, NEMA 5-15P/FREE END, 3M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ftRoHS Compliant: Yes

POWER CORD, NEMA 5-15P/FREE END, 3M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ftRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 311016-01 Q109-ND 311016-01 70133277 17B6528
Product Name Assembly Cable, Molded Power Cords & Cables Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords POWER CORD, 9'10", 18AWG, 3 CONDUCTOR, SJT TYPE, CEE COLOR CODE Power Cord, Nema 5-15P/free End, 3M, 10A; Connector Type A Qualtek Electronics
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm) 9.83 ft (29.96 dm) 9.84 ft (30 dm)
Connector Type NEMA 5-15P 5-15P NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11005M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q957-ND - DigiKey
Specs
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details