TE Connectivity Coaxial Cables (RF) 0024A0024-9X

Description
CABLE TWINAXIAL 24AWG FEET
Request a Quote Datasheet
Description
CABLE TWINAXIAL 24AWG FEET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 484-0024A0024-9X-DS-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
484-0024A0024-9X-DS-ND
Coaxial Cables (RF) 484-0024A0024-9X-DS-ND
CABLE TWINAXIAL 24AWG FEET

CABLE TWINAXIAL 24AWG FEET

Buy Now Datasheet
Coaxial Cables (RF) - A132095-05-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A132095-05-ND
Coaxial Cables (RF) A132095-05-ND
Twinaxial Cable 24 AWG 5.0' (1.52m) 100 Ohms

Twinaxial Cable 24 AWG 5.0' (1.52m) 100 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - A132095-01-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A132095-01-ND
Coaxial Cables (RF) A132095-01-ND
Twinaxial Cable 24 AWG 1.0' (0.30m) 100 Ohms

Twinaxial Cable 24 AWG 1.0' (0.30m) 100 Ohms

Buy Now Datasheet
Twinax Cable, 24Awg, White, Per Ft; Wire Gauge Te Connectivity - 21T4779 - Newark, An Avnet Company
Chicago, IL, United States
Twinax Cable, 24Awg, White, Per Ft; Wire Gauge Te Connectivity
21T4779
Twinax Cable, 24Awg, White, Per Ft; Wire Gauge Te Connectivity 21T4779
TWINAX CABLE, 24AWG, WHITE, PER FT; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:White; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 36AWG; Jacket Material:FEP RoHS Compliant: Yes

TWINAX CABLE, 24AWG, WHITE, PER FT; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:White; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 36AWG; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 484-0024A0024-9X-DS-ND A132095-05-ND A132095-01-ND 21T4779
Product Name Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables (RF) Twinax Cable, 24Awg, White, Per Ft; Wire Gauge Te Connectivity
Product Category Cable Cable Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Silver Coated Copper, Silver Coated Copper, Silver Coated
Cable Shielding Braid Braid Braid
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2148999-4 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 1 Plug
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers
System cable - 706-2500/600-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details