Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 28Pos, 8; Connector To Connector Samtec IDSD-14-D-08.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 28POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:28Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 28POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:28Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 28Pos, 8; Connector To Connector Samtec - 18W2903 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 28Pos, 8; Connector To Connector Samtec
18W2903
Cable Assy, Idc Rcpt-Rcpt, 28Pos, 8; Connector To Connector Samtec 18W2903
CABLE ASSY, IDC RCPT-RCPT, 28POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:28Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 28POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:28Positions; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W2903
Product Name Cable Assy, Idc Rcpt-Rcpt, 28Pos, 8; Connector To Connector Samtec
Cable Length 0.6660 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-3M-BK-2-2LP-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Cable Assembly - 6784A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details