Qualtek Electronics Corp. Power, Line Cables and Extension Cords 311024-01

Description
6.56' (2.00m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet
Description
6.56' (2.00m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q112-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q112-ND
Power, Line Cables and Extension Cords Q112-ND
6.56' (2.00m) Power Cord Black NEMA 5-15P To Cable SJT

6.56' (2.00m) Power Cord Black NEMA 5-15P To Cable SJT

Buy Now Datasheet
Assembly Cable, Molded Power Cords & Cables - 311024-01 - Heilind Electronics, Inc.
Wilmington, MA, United States
Assembly Cable, Molded Power Cords & Cables
311024-01
Assembly Cable, Molded Power Cords & Cables 311024-01
Assembly Cable, Molded Power Cords & Cables

Assembly Cable, Molded Power Cords & Cables

Buy Now
POWER CORD, 6FT 7IN, SJT, 3 CONDUCTOR, 14 AWG, 15 A, NEMA 5-15P - 70133260 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER CORD, 6FT 7IN, SJT, 3 CONDUCTOR, 14 AWG, 15 A, NEMA 5-15P
70133260
POWER CORD, 6FT 7IN, SJT, 3 CONDUCTOR, 14 AWG, 15 A, NEMA 5-15P 70133260
POWER CORD, 6FT 7IN, SJT, 3 CONDUCTOR, 14 AWG, 15 A, NEMA 5-15P

POWER CORD, 6FT 7IN, SJT, 3 CONDUCTOR, 14 AWG, 15 A, NEMA 5-15P

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 311024-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
311024-01
Cable Assemblies - Power, Line Cables and Extension Cords 311024-01
CORD 14AWG NEMA5-15P - CBL 6.56'

CORD 14AWG NEMA5-15P - CBL 6.56'

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q112-ND 311024-01 70133260 311024-01
Product Name Power, Line Cables and Extension Cords Assembly Cable, Molded Power Cords & Cables POWER CORD, 6FT 7IN, SJT, 3 CONDUCTOR, 14 AWG, 15 A, NEMA 5-15P Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers