Harwin Plc 10+10 Pos. Female DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok G125-FD12005F1-0300L

Description
Female Single-Ended with 26 AWG cable, 300mm (12") long - 20 contacts (10+10). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Manufactured with G125-0010005 crimp contacts and G125-2242096F1 female cable housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Female Single-Ended with 26 AWG cable, 300mm (12") long - 20 contacts (10+10). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Manufactured with G125-0010005 crimp contacts and G125-2242096F1 female cable housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok - G125-FD12005F1-0300L - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok
G125-FD12005F1-0300L
10+10 Pos. Female DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok G125-FD12005F1-0300L
Female Single-Ended with 26 AWG cable, 300mm (12") long - 20 contacts (10+10). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Manufactured with G125-0010005 crimp contacts and G125-2242096F1 female cable housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female Single-Ended with 26 AWG cable, 300mm (12") long - 20 contacts (10+10). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector.
  • Manufactured with G125-0010005 crimp contacts and G125-2242096F1 female cable housing. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-FD12005F1-0300L
Product Name 10+10 Pos. Female DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 28 AWG Cable Assembly, 200mm, single-end, Screw-Lok Panel Mount - G125-MC20605M5-0200L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
3+3 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, no Latches - G125-MC10605L0-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12605M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
3+3 Pos. Female DIL 26 AWG Cable Assembly, 1750mm, double-end, for Latches - G125-FC10605L0-1750F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details