The Cable Assembly, IDC Receptacle-IDC Receptacle, 28 Positions, 4 inches in length, features a 2.54 mm pitch and is designed for reliable connectivity in various applications. It utilizes 28 AWG 7/36 stranded tinned copper wire, ensuring durability and performance. The assembly is constructed with a black glass-filled polyester insulator and offers plating options of gold over nickel or tin over copper. It operates within a temperature range of -20¬8C to +105¬8C for the rainbow cable and -40¬8C to +105¬8C for the gray cable. The product is RoHS compliant and has a current rating of 3.4 A per pin for specific configurations. It is compatible with various connectors, including TSW, MTSW, and others, making it versatile for different projects.
CABLE ASSY, IDC RCPT-IDC RCPT, 28POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:28Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 18W2862 |
| Product Name | Cable Assy, Idc Rcpt-Idc Rcpt, 28Pos, 4; Connector Type A Samtec |
| Cable Length | 0.3333 ft (1.02 dm) |