NH400 is a flexible RF cable assembly designed for high-frequency interconnections in phased-array radar and equipment interconnect applications. It has a 50Ω impedance, operates from DC to 33GHz, and supports a cutoff frequency of 34GHz. The cable has a 4.00mm outer diameter with a bend radius of 20.0mm for installation and 40.0mm for repeated bending. It weighs 49g/m and features a silver-plated copper inner conductor, PTFE dielectric, silver-plated copper tape and braid shields, and an FEP jacket. Shielding effectiveness is 90dB minimum, with a voltage withstand rating of 1500VDC. The velocity of propagation is 70%, and operating temperature ranges from -55℃ to +165℃.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NH400 |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |