Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 28Pos, 3; Connector Type A Samtec IDSD-14-D-03.00-T

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 28POS, 3"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:28Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 28POS, 3"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:28Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 28Pos, 3; Connector Type A Samtec - 18W2855 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 28Pos, 3; Connector Type A Samtec
18W2855
Cable Assy, Idc Rcpt-Idc Rcpt, 28Pos, 3; Connector Type A Samtec 18W2855
CABLE ASSY, IDC RCPT-IDC RCPT, 28POS, 3"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:28Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 28POS, 3"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:28Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W2855
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 28Pos, 3; Connector Type A Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6025A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details