Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 22Pos, 8; Connector To Connector Samtec IDSD-11-D-08.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 22POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 22POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 22Pos, 8; Connector To Connector Samtec - 18W1848 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 22Pos, 8; Connector To Connector Samtec
18W1848
Cable Assy, Idc Rcpt-Rcpt, 22Pos, 8; Connector To Connector Samtec 18W1848
CABLE ASSY, IDC RCPT-RCPT, 22POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 22POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:22Positions; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W1848
Product Name Cable Assy, Idc Rcpt-Rcpt, 22Pos, 8; Connector To Connector Samtec
Cable Length 0.6660 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12G5-K-5-LE5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
Power, Line Cables and Extension Cords - 189-411001-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details