Qualtek Electronics Corp. Power, Line Cables and Extension Cords 360007-01

Description
8.20' (2.50m) Power Cord Black IEC 884/EN50 075 To IEC 320-C7 H03VVH2-F
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black IEC 884/EN50 075 To IEC 320-C7 H03VVH2-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q949-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q949-ND
Power, Line Cables and Extension Cords Q949-ND
8.20' (2.50m) Power Cord Black IEC 884/EN50 075 To IEC 320-C7 H03VVH2-F

8.20' (2.50m) Power Cord Black IEC 884/EN50 075 To IEC 320-C7 H03VVH2-F

Buy Now Datasheet
Power Cord, Cee 7/16P-Iec C7, 2.5M, 2.5A; Connector Type A Qualtek Electronics - 02P4780 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/16P-Iec C7, 2.5M, 2.5A; Connector Type A Qualtek Electronics
02P4780
Power Cord, Cee 7/16P-Iec C7, 2.5M, 2.5A; Connector Type A Qualtek Electronics 02P4780
POWER CORD, CEE 7/16P-IEC C7, 2.5M, 2.5A; Connector Type A:CEE 7/16 Plug; Connector Type B:IEC 60320 C7; Cable Length - Metric:2.5m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, CEE 7/16P-IEC C7, 2.5M, 2.5A; Connector Type A:CEE 7/16 Plug; Connector Type B:IEC 60320 C7; Cable Length - Metric:2.5m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 360007-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
360007-01
Cable Assemblies - Power, Line Cables and Extension Cords 360007-01
CORD IEC 884/EN50 075 - C7 8.20'

CORD IEC 884/EN50 075 - C7 8.20'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q949-ND 02P4780 360007-01
Product Name Power, Line Cables and Extension Cords Power Cord, Cee 7/16P-Iec C7, 2.5M, 2.5A; Connector Type A Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 8.2 ft (24.99 dm) 8.2 ft (25 dm) 8.2 ft (24.99 dm)
Connector Type IEC 320-C7 CEE 7/16 Plug
Unlock Full Specs
to access all available technical data