Samtec Inc. Cable Assy, Idc Rcpt-Free End, 14Pos, 5; Connector To Connector Samtec IDSD-07-S-05.00-ST8

Description
CABLE ASSY, IDC RCPT-FREE END, 14POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:14Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 14POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:14Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 14Pos, 5; Connector To Connector Samtec - 17W9676 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 14Pos, 5; Connector To Connector Samtec
17W9676
Cable Assy, Idc Rcpt-Free End, 14Pos, 5; Connector To Connector Samtec 17W9676
CABLE ASSY, IDC RCPT-FREE END, 14POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:14Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 14POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:14Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W9676
Product Name Cable Assy, Idc Rcpt-Free End, 14Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Power, Line Cables and Extension Cords - Q941-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details