Qualtek Electronics Corp. Power, Line Cables and Extension Cords 211011-01

Description
6.00' (1.83m) Power Cord Black NEMA 5-15P To Cable SVT
Request a Quote Datasheet
Description
6.00' (1.83m) Power Cord Black NEMA 5-15P To Cable SVT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q941-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q941-ND
Power, Line Cables and Extension Cords Q941-ND
6.00' (1.83m) Power Cord Black NEMA 5-15P To Cable SVT

6.00' (1.83m) Power Cord Black NEMA 5-15P To Cable SVT

Buy Now Datasheet
Power Cord, 5-15P/free End, 1.83M, 10A; Connector Type A Qualtek Electronics - 73H2281 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 5-15P/free End, 1.83M, 10A; Connector Type A Qualtek Electronics
73H2281
Power Cord, 5-15P/free End, 1.83M, 10A; Connector Type A Qualtek Electronics 73H2281
POWER CORD, 5-15P/FREE END, 1.83M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

POWER CORD, 5-15P/FREE END, 1.83M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 211011-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
211011-01
Cable Assemblies - Power, Line Cables and Extension Cords 211011-01
CORD 18AWG NEMA 5-15P TO CBL 6'

CORD 18AWG NEMA 5-15P TO CBL 6'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q941-ND 73H2281 211011-01
Product Name Power, Line Cables and Extension Cords Power Cord, 5-15P/free End, 1.83M, 10A; Connector Type A Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 6 ft (18.29 dm) 6 ft (18.3 dm) 6 ft (18.29 dm)
Connector Type NEMA 5-15P NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details