Samtec Inc. Electrical Cable/Wire IDSD-07-D-14.00-T

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 14; CONNECTOR TYPE A:IDC RECEPTACLE; CONNECTOR TYPE B:IDC RECEPTACLE; NO. OF POSITIONS:14POSITION S; CABLE LENGTH - IMPERIAL:14; CABLE LENGTH - METRIC:355.6MM; CONNECTOR PITCH:2.54MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 14; CONNECTOR TYPE A:IDC RECEPTACLE; CONNECTOR TYPE B:IDC RECEPTACLE; NO. OF POSITIONS:14POSITION S; CABLE LENGTH - IMPERIAL:14; CABLE LENGTH - METRIC:355.6MM; CONNECTOR PITCH:2.54MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 108477145 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
108477145
Electrical Cable/Wire 108477145
CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 14; CONNECTOR TYPE A:IDC RECEPTACLE; CONNECTOR TYPE B:IDC RECEPTACLE; NO. OF POSITIONS:14POSITION S; CABLE LENGTH - IMPERIAL:14; CABLE LENGTH - METRIC:355.6MM; CONNECTOR PITCH:2.54MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 14; CONNECTOR TYPE A:IDC RECEPTACLE; CONNECTOR TYPE B:IDC RECEPTACLE; NO. OF POSITIONS:14POSITIONS; CABLE LENGTH - IMPERIAL:14; CABLE LENGTH - METRIC:355.6MM; CONNECTOR PITCH:2.54MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 14; Connector Type A Samtec - 17W9503 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 14; Connector Type A Samtec
17W9503
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 14; Connector Type A Samtec 17W9503
CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 14"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 14"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Positions; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 108477145 17W9503
Product Name Electrical Cable/Wire Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 14; Connector Type A Samtec
Cable Length 1.17 ft (3.56 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - AHT-K8P-M12-S-G-10M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
View Details
Cable Assembly - 6854A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details