Qualtek Electronics Corp. Power, Line Cables and Extension Cords 211011-06

Description
6.00' (1.83m) Power Cord Gray NEMA 5-15P To Cable SVT
Request a Quote Datasheet
Description
6.00' (1.83m) Power Cord Gray NEMA 5-15P To Cable SVT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q942-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q942-ND
Power, Line Cables and Extension Cords Q942-ND
6.00' (1.83m) Power Cord Gray NEMA 5-15P To Cable SVT

6.00' (1.83m) Power Cord Gray NEMA 5-15P To Cable SVT

Buy Now Datasheet
Power Cord, Nema 5-15P-Free End, 72; Connector To Connector Qualtek Electronics - 17B6489 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Free End, 72; Connector To Connector Qualtek Electronics
17B6489
Power Cord, Nema 5-15P-Free End, 72; Connector To Connector Qualtek Electronics 17B6489
POWER CORD, NEMA 5-15P-FREE END, 72"; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-FREE END, 72"; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 211011-06 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
211011-06
Cable Assemblies - Power, Line Cables and Extension Cords 211011-06
CORD 18AWG NEMA 5-15P TO CBL 6'

CORD 18AWG NEMA 5-15P TO CBL 6'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q942-ND 17B6489 211011-06
Product Name Power, Line Cables and Extension Cords Power Cord, Nema 5-15P-Free End, 72; Connector To Connector Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 6 ft (18.29 dm) 6 ft (18.3 dm) 6 ft (18.29 dm)
Connector Type NEMA 5-15P NEMA 5-15P to Free End
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix - G125-MC10605M3-0300M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q1046-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type CEE 7/7
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details