Harwin Plc 10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, no Latches G125-MC12005L0-0150F

Description
Male-to-Female (Female-to-Male) with white 26 AWG cable, 150mm (6") long - 20 contacts (10+10). Male connector housing is not fitted with latches. Female connector housing is compatible for mating to male connectors with latches. Manufactured with G125-1010005 male crimp contacts, G125-3042096L0 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2042096L0 female Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male-to-Female (Female-to-Male) with white 26 AWG cable, 150mm (6") long - 20 contacts (10+10). Male connector housing is not fitted with latches. Female connector housing is compatible for mating to male connectors with latches. Manufactured with G125-1010005 male crimp contacts, G125-3042096L0 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2042096L0 female Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, no Latches - G125-MC12005L0-0150F - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, no Latches
G125-MC12005L0-0150F
10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, no Latches G125-MC12005L0-0150F
Male-to-Female (Female-to-Male) with white 26 AWG cable, 150mm (6") long - 20 contacts (10+10). Male connector housing is not fitted with latches. Female connector housing is compatible for mating to male connectors with latches. Manufactured with G125-1010005 male crimp contacts, G125-3042096L0 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2042096L0 female Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male-to-Female (Female-to-Male) with white 26 AWG cable, 150mm (6") long - 20 contacts (10+10). Male connector housing is not fitted with latches. Female connector housing is compatible for mating to male connectors with latches.
  • Manufactured with G125-1010005 male crimp contacts, G125-3042096L0 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2042096L0 female Double Row crimp housing. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Rectangular Cable Assemblies - 952-G125-MC12005L0-0150F-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-G125-MC12005L0-0150F-ND
Rectangular Cable Assemblies 952-G125-MC12005L0-0150F-ND
1.25MM M/F 20POS 30 AWG 150MM

1.25MM M/F 20POS 30 AWG 150MM

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number G125-MC12005L0-0150F 952-G125-MC12005L0-0150F-ND
Product Name 10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, no Latches Rectangular Cable Assemblies
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, no Latches - G125-MC11205L0-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 1200mm, Latches - G125-MC12605L4-1200F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
9+9 Pos. Female DIL 22 AWG Cable Assembly, 300mm, double-end, Jackscrews - M80-FC11805F1-0300F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
5+5 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11005M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details