Samtec Inc. Cable Assy, Idc Rcpt-Free End, 10Pos, 2; Connector To Connector Samtec IDSD-05-S-02.00-T-ST8

Description
CABLE ASSY, IDC RCPT-FREE END, 10POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 10POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 10Pos, 2; Connector To Connector Samtec - 17W8303 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 10Pos, 2; Connector To Connector Samtec
17W8303
Cable Assy, Idc Rcpt-Free End, 10Pos, 2; Connector To Connector Samtec 17W8303
CABLE ASSY, IDC RCPT-FREE END, 10POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 10POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W8303
Product Name Cable Assy, Idc Rcpt-Free End, 10Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
USB 2.0 A Male to USB 2.0 B Male, Black color, 26/24AWG, 16FT Length - 3021019-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers
Twisted Pair Cable - 111341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details