Samtec Inc. Cable Assy, Idc Rcpt-Free End, 8Pos, 6; Connector To Connector Samtec IDSD-04-S-06.00-T

Description
CABLE ASSY, IDC RCPT-FREE END, 8POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 8POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 8Pos, 6; Connector To Connector Samtec - 17W7500 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 8Pos, 6; Connector To Connector Samtec
17W7500
Cable Assy, Idc Rcpt-Free End, 8Pos, 6; Connector To Connector Samtec 17W7500
CABLE ASSY, IDC RCPT-FREE END, 8POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 8POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W7500
Product Name Cable Assy, Idc Rcpt-Free End, 8Pos, 6; Connector To Connector Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
USB 2.0 Type C Male to USB 2.0 Type C Male, White color, 30/34/26AWG, 1M Length - 3021093-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details