Samtec Inc. Cable Assy, Idc Rcpt-Free End, 6Pos, 4; Connector To Connector Samtec IDSD-03-S-04.00-ST8

Description
CABLE ASSY, IDC RCPT-FREE END, 6POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions ; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 6POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions ; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 6Pos, 4; Connector To Connector Samtec - 17W6926 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 6Pos, 4; Connector To Connector Samtec
17W6926
Cable Assy, Idc Rcpt-Free End, 6Pos, 4; Connector To Connector Samtec 17W6926
CABLE ASSY, IDC RCPT-FREE END, 6POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions ; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 6POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W6926
Product Name Cable Assy, Idc Rcpt-Free End, 6Pos, 4; Connector To Connector Samtec
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
USB 2.0 A Male to USB 2.0 B Male, Black color, 28/28AWG, 3FT Length - 3021001-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
5 suppliers
RF Cable Assemblies - 1064538-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
7 suppliers