TE Connectivity RF Cable Assemblies 1064538-1

Description
Body Features Body Plating Material : Gold Cable Color : Blue Conductor Material : Copper Clad Steel Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 1 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Dimensions Mated Height (MM) : 2.1 Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (V) : 250 Mechanical Attachment Mating Diameter : 2.5 MM  [.098 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : Polypropylene (PP) Product Type Features Cable Assembly (End A) : SSMT Jack Cable Assembly Type : SSMT Pigtail Coax Cable Type : 9960-48 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Blue Conductor Material : Copper Clad Steel Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 1 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Dimensions Mated Height (MM) : 2.1 Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (V) : 250 Mechanical Attachment Mating Diameter : 2.5 MM  [.098 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : Polypropylene (PP) Product Type Features Cable Assembly (End A) : SSMT Jack Cable Assembly Type : SSMT Pigtail Coax Cable Type : 9960-48 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1064538-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1064538-1
RF Cable Assemblies 1064538-1
Body Features Body Plating Material : Gold Cable Color : Blue Conductor Material : Copper Clad Steel Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 1 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Dimensions Mated Height (MM) : 2.1 Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (V) : 250 Mechanical Attachment Mating Diameter : 2.5 MM  [.098 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : Polypropylene (PP) Product Type Features Cable Assembly (End A) : SSMT Jack Cable Assembly Type : SSMT Pigtail Coax Cable Type : 9960-48 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Blue
  • Conductor Material : Copper Clad Steel
  • Jacket Material : FEP Fluorocarbon
  • Shield Material : Copper Wire
  • Shield Plating Material : Silver

Configuration Features


  • Number of Connectorized Ends : 1

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Mated Height (MM) : 2.1
  • Outside Cable Diameter : 1.32 MM  [.052 INCH ]
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 100.5

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (V) : 250

Mechanical Attachment


  • Mating Diameter : 2.5 MM  [.098 INCH ]

Operation/Application


  • Operating Frequency Range (GHZ) : 6
  • Shielded : Yes

Other


  • Cable Assembly Length : .2 M  [.656 FT ]
  • Dielectric Material : Polypropylene (PP)

Product Type Features


  • Cable Assembly (End A) : SSMT Jack
  • Cable Assembly Type : SSMT Pigtail
  • Coax Cable Type : 9960-48

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Coaxial Cables (RF) - A111769-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A111769-ND
Coaxial Cables (RF) A111769-ND
"Cable Assembly Coaxial SSMT to Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial SSMT to Cable 7.874"" (200.00mm)"

Buy Now Datasheet
6GHz Cable Assembly - 456-1064538-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6GHz Cable Assembly
456-1064538-1
6GHz Cable Assembly 456-1064538-1
50R Coaxial Cable Assembly, 6GHz, Gold Plated, 200mm Product overview: 1064538-1 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part, 6GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-1064538-1 can be used for catalog matching and distributor lookup.

50R Coaxial Cable Assembly, 6GHz, Gold Plated, 200mm Product overview: 1064538-1 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part, 6GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-1064538-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 1364307-1064538-1 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Coaxial Cables (RF)
1364307-1064538-1
Cable Assemblies - Coaxial Cables (RF) 1364307-1064538-1
Win Source Part Number: 1364307-1064538-1 Category: Cable Assemblies - Coaxial Cables (RF) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bag Product Status: Active Features: Shielded Base Product Number: 1064538 HTSUS: 8544.20.0000 ECCN: EAR99 Style: SSMT to Cable Color: Blue Frequency - Max: 6 GHz Length: 7.874" (200.00mm) 1st Connector Mounting Type: Free Hanging (In-Line) 1st Connector: SSMT Jack, Right Angle 1st Contact Gender: Female 2nd Connector: Cable (Round) Overall Impedance: 50 Ohms

Win Source Part Number: 1364307-1064538-1
Category: Cable Assemblies - Coaxial Cables (RF)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bag
Product Status: Active
Features: Shielded
Base Product Number: 1064538
HTSUS: 8544.20.0000
ECCN: EAR99
Style: SSMT to Cable
Color: Blue
Frequency - Max: 6 GHz
Length: 7.874" (200.00mm)
1st Connector Mounting Type: Free Hanging (In-Line)
1st Connector: SSMT Jack, Right Angle
1st Contact Gender: Female
2nd Connector: Cable (Round)
Overall Impedance: 50 Ohms

Buy Now Datasheet
Coaxial Cable, 200Mm, 30Awg, Blue; Connector Type A Amp Te Connectivity - 96M0620 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 200Mm, 30Awg, Blue; Connector Type A Amp Te Connectivity
96M0620
Coaxial Cable, 200Mm, 30Awg, Blue; Connector Type A Amp Te Connectivity 96M0620
COAXIAL CABLE, 200MM, 30AWG, BLUE; Connector Type A:SSMT Right Angle Jack; Connector Type B:Free End; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:Blue RoHS Compliant: Yes

COAXIAL CABLE, 200MM, 30AWG, BLUE; Connector Type A:SSMT Right Angle Jack; Connector Type B:Free End; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 1064538-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
1064538-1
Cable Assemblies - Coaxial Cables (RF) 1064538-1
CBL ASSY SSMT JACK 7.874"

CBL ASSY SSMT JACK 7.874"

Supplier's Site
RF Cable Assemblies - 1064538-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
1064538-1
RF Cable Assemblies 1064538-1
RF Cable Assemblies R/A COAX CABLE ASY

RF Cable Assemblies R/A COAX CABLE ASY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1064538-1 A111769-ND 456-1064538-1 1364307-1064538-1 96M0620 1064538-1 1064538-1
Product Name RF Cable Assemblies Coaxial Cables (RF) 6GHz Cable Assembly Cable Assemblies - Coaxial Cables (RF) Coaxial Cable, 200Mm, 30Awg, Blue; Connector Type A Amp Te Connectivity Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Product Type SSMT Jack
Cable Shielding Copper Wire Shielded
Cable Length 0.6562 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1337803-3 - TE Connectivity
Specs
Application RF
Product Type N Type Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
RF Cable Assemblies - 2118651-1 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 1 Plug
Cable Length 0.4593 ft (1.4 dm)
View Details
3 suppliers
Cable Assembly - 493-11531000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details