Qualtek Electronics Corp. Power, Line Cables and Extension Cords 369004-E01

Description
8.20' (2.50m) Power Cord Black BS1363A To Cable H05VV-F
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black BS1363A To Cable H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q925-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q925-ND
Power, Line Cables and Extension Cords Q925-ND
8.20' (2.50m) Power Cord Black BS1363A To Cable H05VV-F

8.20' (2.50m) Power Cord Black BS1363A To Cable H05VV-F

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 369004-E01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
369004-E01
Cable Assemblies - Power, Line Cables and Extension Cords 369004-E01
CORD BS1363A TO CBL 8.20' BLACK

CORD BS1363A TO CBL 8.20' BLACK

Supplier's Site
Power Cord, Bs 1363A Plug-Free End, 2.5M; Connector To Connector Qualtek Electronics - 17B6717 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Bs 1363A Plug-Free End, 2.5M; Connector To Connector Qualtek Electronics
17B6717
Power Cord, Bs 1363A Plug-Free End, 2.5M; Connector To Connector Qualtek Electronics 17B6717
POWER CORD, BS 1363A PLUG-FREE END, 2.5M; Connector to Connector:BS 1363A Plug to Free End; Cable Length - Metric:2.5m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:98.43" RoHS Compliant: Yes

POWER CORD, BS 1363A PLUG-FREE END, 2.5M; Connector to Connector:BS 1363A Plug to Free End; Cable Length - Metric:2.5m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:98.43" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q925-ND 369004-E01 17B6717
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, Bs 1363A Plug-Free End, 2.5M; Connector To Connector Qualtek Electronics
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 8.2 ft (24.99 dm) 8.2 ft (24.99 dm) 8.2 ft (25 dm)
Connector Type BS1363A BS 1363A Plug to Free End
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NAM0-62-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details