Samtec Inc. Cables, Wires Fiber Optic Cables - HCMS-05-S-03.00-02-S-ST4 HCMS-05-S-03.00-02-S-ST4

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214001-HCMS-05-S-03 .00-02-S-ST4 Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Gender: Male Cable Length: 76 mm Number of Pins: 5 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214001-HCMS-05-S-03 .00-02-S-ST4 Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Gender: Male Cable Length: 76 mm Number of Pins: 5 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - HCMS-05-S-03.00-02-S-ST4 - HCMS-05-S-03.00-02-S-ST4 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - HCMS-05-S-03.00-02-S-ST4
HCMS-05-S-03.00-02-S-ST4
Cables, Wires Fiber Optic Cables - HCMS-05-S-03.00-02-S-ST4 HCMS-05-S-03.00-02-S-ST4
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214001-HCMS-05-S-03 .00-02-S-ST4 Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Gender: Male Cable Length: 76 mm Number of Pins: 5 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214001-HCMS-05-S-03.00-02-S-ST4
Packaging: Bulk
Connector Type: Connector, IDC
Termination: IDT
Gender: Male
Cable Length: 76 mm
Number of Pins: 5
Categories: Cables, Wires Fiber Optic Cables
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Wire/Cable Type: Flat Flex

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number HCMS-05-S-03.00-02-S-ST4
Product Name Cables, Wires Fiber Optic Cables - HCMS-05-S-03.00-02-S-ST4
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Graded Index, 850/1300 nm, 0.20 NA, 50 µm Core. - F-MSD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00004 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details