The S.I.Tech Fiber Optic Cable Assembly part number 8201 is a singlemode cable assembly with 8-micron fiber, designed for indoor use, featuring a single fiber and an SC connector. It has an attenuation of 1 dB/km at 1300 nm. The assembly is tested for attenuation, serialized, and individually packed, consistent with S.I.Tech's standard process for all cable assemblies in this series.
S.I.Tech Fiber Optic Cable Assemblies are precision made to customer specifications or S.I.Tech specifications. Each assembly is tested for attenuation, serialized, and individually packed.
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | 8201 |
| Product Name | Fiber Optic Cable |
| Cable Type | Simplex; Multifiber (optional feature) |
| Fiber Mode | SingleMode |
| Number of Fibers | 1 |