Samtec Inc. Headers, Male Pins FTSH-105-01-L-D-RA-K

Description
CONN HEADER R/A 10POS 1.27MM
Datasheet
Description
CONN HEADER R/A 10POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - FTSH-105-01-L-D-RA-K - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
FTSH-105-01-L-D-RA-K
Headers, Male Pins FTSH-105-01-L-D-RA-K
CONN HEADER R/A 10POS 1.27MM

CONN HEADER R/A 10POS 1.27MM

Supplier's Site Datasheet
Connector, Header, 10Pos, 2Row, 1.27Mm; Pitch Spacing Samtec - 56AC5524 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
56AC5524
Connector, Header, 10Pos, 2Row, 1.27Mm; Pitch Spacing Samtec 56AC5524
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number FTSH-105-01-L-D-RA-K 56AC5524
Product Name Headers, Male Pins Connector, Header, 10Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
Product Type IC Headers; Header, Cuttable IC Headers
Mounting Through-Hole; Solder; Through Hole, Right Angle Through-Hole; Through Hole
Features Keying Shroud
Current Rating 3.4 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
.032
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
D-Sub Standard Board Mount - D15S13F6GL00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Headers & Wire Housings - G125-FV11205L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details