Keystone Electronics Corp.
Double Ended Turret Terminal .105" length
1545-2
Description
Part Number: 1545-2
Finish/Plating: Bright Tin
For Panel Thickness: .062 [1.57]
Material: Brass
Mounting Hole: .116
Terminal Length: 0.360
Terminal Style: Double Ended
Type: Solder Turret Terminal
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1545-2
Finish/Plating: Bright Tin
For Panel Thickness: .062 [1.57]
Material: Brass
Mounting Hole: .116
Terminal Length: 0.360
Terminal Style: Double Ended
Type: Solder Turret Terminal
Request a Quote
Email Supplier
Datasheet
Suppliers
Double Ended Turret Terminal .105" length
1545-2
Part Number: 1545-2
Finish/Plating: Bright Tin
For Panel Thickness: .062 [1.57]
Material: Brass
Mounting Hole: .116
Terminal Length: 0.360
Terminal Style: Double Ended
Type: Solder Turret Terminal
Part Number: 1545-2
- Finish/Plating: Bright Tin
- For Panel Thickness: .062 [1.57]
- Material: Brass
- Mounting Hole: .116
- Terminal Length: 0.360
- Terminal Style: Double Ended
- Type: Solder Turret Terminal
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1545-2 |
|
Product Name
|
Double Ended Turret Terminal .105" length |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Solder
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details