Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
SAMTEC INC.
FJ-30-D-24.00-4 . -- CABLE ASSY, 30P, SAME SIDED, 610MM SAMTEC
Samtec Inc.
Cable Assy, 30P, Same Sided, 610Mm Samtec
FJ-30-D-24.00-4 .
Description
CABLE ASSY, 30P, SAME SIDED, 610MM
Newark, An Avnet Company
Done
Datasheet
Description
CABLE ASSY, 30P, SAME SIDED, 610MM
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 30P, Same Sided, 610Mm Samtec
81AH8981
Cable Assy, 30P, Same Sided, 610Mm Samtec
81AH8981
CABLE ASSY, 30P, SAME SIDED, 610MM
CABLE ASSY, 30P, SAME SIDED, 610MM
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
81AH8981
Product Name
Cable Assy, 30P, Same Sided, 610Mm Samtec
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
Flat Ribbon Cable Assemblies
RG8822E / RG8830E / RG8831E
Specs
Application
Instrumentation and Control; Medical; Telecommunications
Cable Type
Flat Cable
Cable Shielding
No Shielding
View Details
Qualtek Electronics Corp.
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Left Angled Type C Male, Black color, 30/30/24AWG, 1M Length
3023052-01M
Specs
Application
Computer
Product Type
USB
Cable Length
3.28 ft (10 dm)
View Details
2
suppliers
TE Connectivity
065567-000
View Details
AgozTech LLC
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ
AQC18W_HW-GBSC
Specs
Product Type
Serial; USB
Cable Length
6 ft (18.29 dm)
Connector Type
USB-A to USB-C
View Details