Samtec Inc. Cable Assembly, Idc, 40 Conductor, 7, Grey; Connector Type A Samtec FFSD20D-07.00-01-N

Description
CABLE ASSEMBLY, IDC, 40 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC, 40 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, 40 Conductor, 7, Grey; Connector Type A Samtec - 16P3497 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 40 Conductor, 7, Grey; Connector Type A Samtec
16P3497
Cable Assembly, Idc, 40 Conductor, 7, Grey; Connector Type A Samtec 16P3497
CABLE ASSEMBLY, IDC, 40 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 40 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16P3497
Product Name Cable Assembly, Idc, 40 Conductor, 7, Grey; Connector Type A Samtec
Cable Length 0.5840 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12W5-K-5-LE5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 28/26AWG, 10FT Length - 3021015-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
5 suppliers