Smiths Interconnect, a Molex company Phase Stable Cable Assemblies: Lab-Flex® T Series

Description
The Lab-Flex® T products are designed to be low loss, high frequency cables that have minimal phase change over temperature and flexure. The phase response near room temperature is virtually flat and cables tested through a much wider temperature range experience only 600ppm delta from -40° C to +85° C. Phase over flexure response is extremely stable as well making this product an ideal choice for any application requiring consistency in the signal timing. Features & Benefits Up to 50 GHz 40% Lower Loss than Solid Dielectrics Superior Shielding Effectiveness Direct Solder Sleeve to Outer Braids for superior reliability Stainless Steel Connectors Phased Matched Pairs and Sets Available (standard tolerance is ± one degree per GHz or +/- 2.8 picoseconds) Silver Plated Copper Conductors
Request a Quote Datasheet
Description
The Lab-Flex® T products are designed to be low loss, high frequency cables that have minimal phase change over temperature and flexure. The phase response near room temperature is virtually flat and cables tested through a much wider temperature range experience only 600ppm delta from -40° C to +85° C. Phase over flexure response is extremely stable as well making this product an ideal choice for any application requiring consistency in the signal timing. Features & Benefits Up to 50 GHz 40% Lower Loss than Solid Dielectrics Superior Shielding Effectiveness Direct Solder Sleeve to Outer Braids for superior reliability Stainless Steel Connectors Phased Matched Pairs and Sets Available (standard tolerance is ± one degree per GHz or +/- 2.8 picoseconds) Silver Plated Copper Conductors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
London, United Kingdom
Phase Stable Cable Assemblies: Lab-Flex® T Series
Phase Stable Cable Assemblies: Lab-Flex® T Series
The Lab-Flex® T products are designed to be low loss, high frequency cables that have minimal phase change over temperature and flexure. The phase response near room temperature is virtually flat and cables tested through a much wider temperature range experience only 600ppm delta from -40° C to +85° C. Phase over flexure response is extremely stable as well making this product an ideal choice for any application requiring consistency in the signal timing. Features & Benefits Up to 50 GHz 40% Lower Loss than Solid Dielectrics Superior Shielding Effectiveness Direct Solder Sleeve to Outer Braids for superior reliability Stainless Steel Connectors Phased Matched Pairs and Sets Available (standard tolerance is ± one degree per GHz or +/- 2.8 picoseconds) Silver Plated Copper Conductors

The Lab-Flex® T products are designed to be low loss, high frequency cables that have minimal phase change over temperature and flexure. The phase response near room temperature is virtually flat and cables tested through a much wider temperature range experience only 600ppm delta from -40° C to +85° C. Phase over flexure response is extremely stable as well making this product an ideal choice for any application requiring consistency in the signal timing.

Features & Benefits

  • Up to 50 GHz
  • 40% Lower Loss than Solid Dielectrics
  • Superior Shielding Effectiveness
  • Direct Solder Sleeve to Outer Braids for superior reliability
  • Stainless Steel Connectors
  • Phased Matched Pairs and Sets Available (standard tolerance is ± one degree per GHz or +/- 2.8 picoseconds)
  • Silver Plated Copper Conductors
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category Cable Assemblies
Product Name Phase Stable Cable Assemblies: Lab-Flex® T Series
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details