TE Connectivity Flat Cables 2-6447164-4

Description
Flexstrip - Flexpac Products
Request a Quote Datasheet
Description
Flexstrip - Flexpac Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 2-6447164-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
2-6447164-4
Flat Cables 2-6447164-4
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Swedesboro, NJ, United States
Flat Cables
2-6447164-4
Flat Cables 2-6447164-4
Flat Cables

Flat Cables

Buy Now
Flat Flex Ribbon Jumpers, Cables - 2-6447164-4-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
2-6447164-4-ND
Flat Flex Ribbon Jumpers, Cables 2-6447164-4-ND
"4 Position Flexstrip Cable 0.050"" (1.27mm) 2.000"" (50.80mm)"

"4 Position Flexstrip Cable 0.050"" (1.27mm) 2.000"" (50.80mm)"

Buy Now Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 2-6447164-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
2-6447164-4
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 2-6447164-4
CABLE FLXSTRP 4POS 1.27MM 2"

CABLE FLXSTRP 4POS 1.27MM 2"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2-6447164-4 2-6447164-4 2-6447164-4-ND 2-6447164-4
Product Name Flat Cables Flat Cables Flat Flex Ribbon Jumpers, Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 6FT Length - 1321015-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers